TE Connectivity Standard Circular Connectors 6-1437719-0

Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 19.2 MM  [.757 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 19.2 MM  [.757 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 6-1437719-0 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
6-1437719-0
Standard Circular Connectors 6-1437719-0
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 19.2 MM  [.757 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : No Packaging Features Packaging Quantity : 25 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Environmental Protection : IP65
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : No
  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 19.2 MM  [.757 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : No

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A106595-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A106595-ND
Circular Connector Assemblies A106595-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
3A 60V Electronic Connector
436-6-1437719-0
3A 60V Electronic Connector 436-6-1437719-0
5 Pos Circular Connector, Male, Gold, 3A, 60V, RA Solder, Thru-Hole Product overview: 6-1437719-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-6-1437719-0 can be used for catalog matching and distributor lookup.

5 Pos Circular Connector, Male, Gold, 3A, 60V, RA Solder, Thru-Hole Product overview: 6-1437719-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 60V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-6-1437719-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Triad 01 Series, Receptacle, 5, Socket, Solder, Panel Mount Rohs Compliant Te Connectivity - 16H0994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Triad 01 Series, Receptacle, 5, Socket, Solder, Panel Mount Rohs Compliant Te Connectivity
16H0994
Circular Connector, Triad 01 Series, Receptacle, 5, Socket, Solder, Panel Mount Rohs Compliant Te Connectivity 16H0994
Circular Connector, TRIAD 01 Series, Receptacle, 5, Socket, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, TRIAD 01 Series, Receptacle, 5, Socket, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site
T01-0560-S05-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity - 42AJ5159 - Newark, An Avnet Company
Chicago, IL, United States
T01-0560-S05-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity
42AJ5159
T01-0560-S05-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity 42AJ5159
T01-0560-S05-FEMALE REC PANEL-PCB MNT RA

T01-0560-S05-FEMALE REC PANEL-PCB MNT RA

Supplier's Site
Circular Connector Assemblies - 6-1437719-0 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
6-1437719-0
Circular Connector Assemblies 6-1437719-0
CONN RCPT FMALE 5POS SOLDER

CONN RCPT FMALE 5POS SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1437719-0 6-1437719-0 A106595-ND 436-6-1437719-0 16H0994 42AJ5159 6-1437719-0
Product Name Standard Circular Connectors Circular Connector Assemblies 3A 60V Electronic Connector Circular Connector, Triad 01 Series, Receptacle, 5, Socket, Solder, Panel Mount Rohs Compliant Te Connectivity T01-0560-S05-Female Rec Panel-Pcb Mnt Ra Amp - Te Connectivity Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Through Hole - Solder Solder Solder
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Voltage Rating 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data