TE Connectivity Standard Circular Connectors 6-2271128-2

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Housing Features Circular Connector Shell Size : 20 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Housing Features Circular Connector Shell Size : 20 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 6-2271128-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
6-2271128-2
Standard Circular Connectors 6-2271128-2
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : A Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .14 - .34 Wire Size (AWG) : 26 - 22 Housing Features Circular Connector Shell Size : 20 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Primary Product Color : Black
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : A
  • Number of Positions : 12
  • Number of Power Positions : 0
  • Number of Signal Positions : 12

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .14 - .34
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A139229-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A139229-ND
Circular Connector Assemblies A139229-ND
12 Position Circular Connector Plug, Female Sockets Screw

12 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-6-2271128-2
Electronic Connector 436-6-2271128-2
M12, Female, A Code, R/A, 12P, Pg9 (Au) Product overview: 6-2271128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-6-2271128-2 can be used for catalog matching and distributor lookup.

M12, Female, A Code, R/A, 12P, Pg9 (Au) Product overview: 6-2271128-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-6-2271128-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M12, Female, A Code, R/a, 12P, Pg9 (Au) Amp - Te Connectivity - 75AC9591 - Newark, An Avnet Company
Chicago, IL, United States
M12, Female, A Code, R/a, 12P, Pg9 (Au) Amp - Te Connectivity
75AC9591
M12, Female, A Code, R/a, 12P, Pg9 (Au) Amp - Te Connectivity 75AC9591
M12, FEMALE, A CODE, R/A, 12P, PG9 (AU)

M12, FEMALE, A CODE, R/A, 12P, PG9 (AU)

Supplier's Site
Sensor Conn, M12, R/a Rcpt, 12Pos, Cable; Product Range Te Connectivity - 30AK8000 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Rcpt, 12Pos, Cable; Product Range Te Connectivity
30AK8000
Sensor Conn, M12, R/a Rcpt, 12Pos, Cable; Product Range Te Connectivity 30AK8000
SENSOR CONN, M12, R/A RCPT, 12POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, R/A RCPT, 12POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-2271128-2 A139229-ND 436-6-2271128-2 75AC9591 30AK8000
Product Name Standard Circular Connectors Circular Connector Assemblies Electronic Connector M12, Female, A Code, R/a, 12P, Pg9 (Au) Amp - Te Connectivity Sensor Conn, M12, R/a Rcpt, 12Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Termination Solder
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1445022-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-1249-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 8 to 10 AWG
View Details