TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Contacts 724-0003-24

Description
Win Source Part Number: 1001483-724-0003-24 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Contact Type: Socket Contact Finish: Gold Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Other Names: ZPF000000000200256 Base Product Number: 724
Request a Quote Datasheet
Description
Win Source Part Number: 1001483-724-0003-24 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Contact Type: Socket Contact Finish: Gold Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Other Names: ZPF000000000200256 Base Product Number: 724
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Contacts - 1001483-724-0003-24 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Contacts
1001483-724-0003-24
Connectors, Interconnects - Circular Connectors - Contacts 1001483-724-0003-24
Win Source Part Number: 1001483-724-0003-24 Category: Connectors, Interconnects>Circul ar Connectors - Contacts Contact Type: Socket Contact Finish: Gold Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: TE Connectivity Deutsch Connectors Other Names: ZPF000000000200256 Base Product Number: 724

Win Source Part Number: 1001483-724-0003-24
Category: Connectors, Interconnects>Circular Connectors - Contacts
Contact Type: Socket
Contact Finish: Gold
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: TE Connectivity Deutsch Connectors
Other Names: ZPF000000000200256
Base Product Number: 724

Buy Now
Circular Connector Contacts - 724-0003-24-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
724-0003-24-ND
Circular Connector Contacts 724-0003-24-ND
Socket Contact Size Gold

Socket Contact Size Gold

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1001483-724-0003-24 724-0003-24-ND
Product Name Connectors, Interconnects - Circular Connectors - Contacts Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data