TE Connectivity 600V Electronic Connector 796275-2

Description
16 Pos Circular Crimp Receptacle, 600V, IP67, -55°C to 125°C Product overview: 796275-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-796275-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16 Pos Circular Crimp Receptacle, 600V, IP67, -55°C to 125°C Product overview: 796275-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-796275-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
329-796275-2
600V Electronic Connector 329-796275-2
16 Pos Circular Crimp Receptacle, 600V, IP67, -55°C to 125°C Product overview: 796275-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-796275-2 can be used for catalog matching and distributor lookup.

16 Pos Circular Crimp Receptacle, 600V, IP67, -55°C to 125°C Product overview: 796275-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-796275-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A114496-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A114496-ND
Circular Connector Housings A114496-ND
16 Position Circular Connector Receptacle Housing Panel Mount Backshell

16 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Circular Connector Receptacle Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity - 19H3862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity
19H3862
Circular Connector Receptacle Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity 19H3862
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-796275-2 A114496-ND 19H3862
Product Name 600V Electronic Connector Circular Connector Housings Circular Connector Receptacle Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details