TE Connectivity Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity 61.252.13

Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity - 74AH2119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
74AH2119
Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity 74AH2119
CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, GOLD; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Intercontec htec 723 & 740 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AH2119
Product Name Circular Contact, Pin, Crimp, Gold; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details