U.S. Plastic Corporation PVC Schedule 80 Threaded Pipe Nipples 27110

Description
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.
Description
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Threaded Pipe Nipples - 27110 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Threaded Pipe Nipples
27110
PVC Schedule 80 Threaded Pipe Nipples 27110
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 27110
Product Name PVC Schedule 80 Threaded Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Polyamide PG Thread Reducers - 7005313 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
90° Compact BSPP Female 60° Cone - B-0808-FBC9 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 0.500 inch (12.7 mm)
View Details
Brass Pipe Fittings - 1761047 - RS Components, Ltd.
Specs
Temperature 572 F (300 C)
View Details