U.S. Plastic Corporation PVC Reducer I-I for Flexible Pipe 24134

Description
This reducing coupling is 1" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.
Description
This reducing coupling is 1" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer I-I for Flexible Pipe - 24134 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer I-I for Flexible Pipe
24134
PVC Reducer I-I for Flexible Pipe 24134
This reducing coupling is 1" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

This reducing coupling is 1" barbed insert x 3/4" barbed insert for PE flexible pipe. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and the 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24134
Product Name PVC Reducer I-I for Flexible Pipe
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034659 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 6.000 inch (152 mm)
View Details
Brass Pipe Fittings - 2305195 - RS Components, Ltd.
Specs
Connection Type Compression Fitting
Temperature 572 F (300 C)
View Details
INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details