U.S. Plastic Corporation PVC Half Inch Reducer Tee I-I-I for Flexible Pipe 24220

Description
This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.
Description
This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

Suppliers

Company
Product
Description
Supplier Links
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe - 24220 - U.S. Plastic Corporation
Lima, OH, USA
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe
24220
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe 24220
This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24220
Product Name PVC Half Inch Reducer Tee I-I-I for Flexible Pipe
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
45 Xleg Elbow Butt - 5008045 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 4.500 inch (114 mm)
View Details
Brass Pipe Fittings - 2039044 - RS Components, Ltd.
Specs
Fitting Type Reducer Fitting
Material Brass/Bronze; Brass
View Details
INJECTION QUILLS - IQ-SS100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details