U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28182

Description
Max OD: 7", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 5-1/2", Approximate Weight: 1.4 lbs.
Description
Max OD: 7", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 5-1/2", Approximate Weight: 1.4 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28182 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28182
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28182
Max OD: 7", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 5-1/2", Approximate Weight: 1.4 lbs.

Max OD: 7", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 5-1/2", Approximate Weight: 1.4 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28182
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details