U.S. Plastic Corporation PVC Reducer I-I for Flexible Pipe 24137

Description
This reducing coupling is 2" barbed insert x 1-1/2" barbed insert for PE flexible pipe. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and the 2" barbed insert end measures 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.
Description
This reducing coupling is 2" barbed insert x 1-1/2" barbed insert for PE flexible pipe. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and the 2" barbed insert end measures 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer I-I for Flexible Pipe - 24137 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer I-I for Flexible Pipe
24137
PVC Reducer I-I for Flexible Pipe 24137
This reducing coupling is 2" barbed insert x 1-1/2" barbed insert for PE flexible pipe. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and the 2" barbed insert end measures 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.

This reducing coupling is 2" barbed insert x 1-1/2" barbed insert for PE flexible pipe. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and the 2" barbed insert end measures 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24137
Product Name PVC Reducer I-I for Flexible Pipe
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Xleg Conc Red Butt - 5038540 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details