U.S. Plastic Corporation NSF Approved Hi-Temperature CPVC Fittings 29032

Description
CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.
Description
CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.

Suppliers

Company
Product
Description
Supplier Links
NSF Approved Hi-Temperature CPVC Fittings - 29032 - U.S. Plastic Corporation
Lima, OH, USA
NSF Approved Hi-Temperature CPVC Fittings
29032
NSF Approved Hi-Temperature CPVC Fittings 29032
CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.

CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 29032
Product Name NSF Approved Hi-Temperature CPVC Fittings
Material PVC/CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Flange SAE 3000 PSI J518 Code 61 - B-1620-C61S - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Accessories - Glands - McWane Plant and Industrial
McWane Plant and Industrial
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details