U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28179

Description
Max OD: 4-5/8", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/2", Approximate Weight: .46 lbs.
Description
Max OD: 4-5/8", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/2", Approximate Weight: .46 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28179 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28179
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28179
Max OD: 4-5/8", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/2", Approximate Weight: .46 lbs.

Max OD: 4-5/8", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/2", Approximate Weight: .46 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28179
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel Forged Raised Face Threaded Flanges 150# (ANSI B16.56 & ASTM A-105) CSRFTHD Series - CSRFTHD1500300 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection; Tube - Male English Straight Thread
Material Steel; Carbon Steel
English Size 3.000 inch (76.2 mm)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details