U.S. Plastic Corporation Polypropylene Pipe Nipples 30702

Description
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.
Description
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Pipe Nipples - 30702 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Pipe Nipples
30702
Polypropylene Pipe Nipples 30702
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 30702
Product Name Polypropylene Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Couplings - BC-1-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.062 inch (1.59 mm)
View Details
Adapters & Fittings - MAIN Couplings - SWP x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; SWP x ORB Couplings
Material Steel; Stainless
View Details
Rotary Couplers - 61997 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
Temperature 250 F (121 C)
View Details