U.S. Plastic Corporation PVC Reducer I-I for Flexible Pipe 24133

Description
This reducing coupling is 3/4" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 3/4" barbed insert end measures 0.562" inside diameter and .865" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.
Description
This reducing coupling is 3/4" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 3/4" barbed insert end measures 0.562" inside diameter and .865" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer I-I for Flexible Pipe - 24133 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer I-I for Flexible Pipe
24133
PVC Reducer I-I for Flexible Pipe 24133
This reducing coupling is 3/4" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 3/4" barbed insert end measures 0.562" inside diameter and .865" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

This reducing coupling is 3/4" barbed insert x 1/2" barbed insert for PE flexible pipe. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 3/4" barbed insert end measures 0.562" inside diameter and .865" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24133
Product Name PVC Reducer I-I for Flexible Pipe
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Air & Hydraulic Quick Disconnect Couplers - 61915 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
Brass Pipe Fittings - 1761092 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
Tapping Sleeve, 10
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details