Manifold Flanged Tees are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 31217 |
| Product Name | Banjo Manifold Flanged Tees - Flange x Flange |
| Connection Type | Flange Connection |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel