U.S. Plastic Corporation CPVC Schedule 80 Pipe Nipples 30294

Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.
Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Suppliers

Company
Product
Description
Supplier Links
CPVC Schedule 80 Pipe Nipples - 30294 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Schedule 80 Pipe Nipples
30294
CPVC Schedule 80 Pipe Nipples 30294
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 30294
Product Name CPVC Schedule 80 Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Stub End Pro150 Butt - 5018012 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Brass Pipe Fittings - 1762133 - RS Components, Ltd.
Specs
Fitting Type Coupling Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details
INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details