U.S. Plastic Corporation Polypropylene Pipe Nipples 30704

Description
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.
Description
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Pipe Nipples - 30704 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Pipe Nipples
30704
Polypropylene Pipe Nipples 30704
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 30704
Product Name Polypropylene Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tee Pro150 Butt - 5011020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
View Details
Adapters & Fittings - Tank Port Adapters - NPTF Threaded - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; NPTF Threaded Tank Ports
Material Steel; Stainless
View Details
DOT-BRUNT Series Union Tee Fittings - DOT-BRUNT-0806 - Kuriyama of America, Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
View Details