U.S. Plastic Corporation PVC Reducer Tee for Flexible Pipe Fitting 24213

Description
This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/2" barbed insert. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.
Description
This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/2" barbed insert. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer Tee for Flexible Pipe Fitting - 24213 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer Tee for Flexible Pipe Fitting
24213
PVC Reducer Tee for Flexible Pipe Fitting 24213
This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/2" barbed insert. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/2" barbed insert. The 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24213
Product Name PVC Reducer Tee for Flexible Pipe Fitting
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
90 Elbow Pro150 Butt - 5004160 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 16.000 inch (406 mm)
View Details
Brass Pipe Fittings - 1760994 - RS Components, Ltd.
Specs
Fitting Type Reducer Fitting
Material Brass/Bronze; Brass
View Details
INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details