U.S. Plastic Corporation PVC Pipe Extenders 28776

Description
These pipe extenders allow difficult broken pipe repairs to be made easily. These pipe extenders are for Schedule 40 PVC pipe only. They are Pipe O.D. Spigot x Pipe I.D. Spigot. The smaller end slides into the pipe and the larger end has the same outside diameter as the pipe adding to its length. Suitable for low pressure air handling up to 5 psi, not for distribution of compressed air or gas.
Description
These pipe extenders allow difficult broken pipe repairs to be made easily. These pipe extenders are for Schedule 40 PVC pipe only. They are Pipe O.D. Spigot x Pipe I.D. Spigot. The smaller end slides into the pipe and the larger end has the same outside diameter as the pipe adding to its length. Suitable for low pressure air handling up to 5 psi, not for distribution of compressed air or gas.

Suppliers

Company
Product
Description
Supplier Links
PVC Pipe Extenders - 28776 - U.S. Plastic Corporation
Lima, OH, USA
PVC Pipe Extenders
28776
PVC Pipe Extenders 28776
These pipe extenders allow difficult broken pipe repairs to be made easily. These pipe extenders are for Schedule 40 PVC pipe only. They are Pipe O.D. Spigot x Pipe I.D. Spigot. The smaller end slides into the pipe and the larger end has the same outside diameter as the pipe adding to its length. Suitable for low pressure air handling up to 5 psi, not for distribution of compressed air or gas.

These pipe extenders allow difficult broken pipe repairs to be made easily. These pipe extenders are for Schedule 40 PVC pipe only. They are Pipe O.D. Spigot x Pipe I.D. Spigot. The smaller end slides into the pipe and the larger end has the same outside diameter as the pipe adding to its length. Suitable for low pressure air handling up to 5 psi, not for distribution of compressed air or gas.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28776
Product Name PVC Pipe Extenders
Material PVC/CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Z801 Gauge Guard - 17801303 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Fluororesin; Ultra High Purity PVDF
English Size 0.250 inch (6.35 mm)
Temperature 68 F (20 C)
View Details
Brass Pipe Fittings - 1761047 - RS Components, Ltd.
Specs
Temperature 572 F (300 C)
View Details
INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details