U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28184

Description
Max OD: 9", Minimum Bolt Length: 3-1/2", Bolt Size: 5/8", Number of Bolt Holes: 8, Bolt Circle Diameter: 7-1/2", Approximate Weight: 2.68 lbs.
Description
Max OD: 9", Minimum Bolt Length: 3-1/2", Bolt Size: 5/8", Number of Bolt Holes: 8, Bolt Circle Diameter: 7-1/2", Approximate Weight: 2.68 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28184 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28184
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28184
Max OD: 9", Minimum Bolt Length: 3-1/2", Bolt Size: 5/8", Number of Bolt Holes: 8, Bolt Circle Diameter: 7-1/2", Approximate Weight: 2.68 lbs.

Max OD: 9", Minimum Bolt Length: 3-1/2", Bolt Size: 5/8", Number of Bolt Holes: 8, Bolt Circle Diameter: 7-1/2", Approximate Weight: 2.68 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28184
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Tapping Sleeve, 14
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details