U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28176

Description
Max OD: 3-1/2", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/8", Approximate Weight: .19 lbs.
Description
Max OD: 3-1/2", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/8", Approximate Weight: .19 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28176 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28176
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28176
Max OD: 3-1/2", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/8", Approximate Weight: .19 lbs.

Max OD: 3-1/2", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/8", Approximate Weight: .19 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28176
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Tapping Sleeve, 14
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Rotary Couplers - 61998 - Jergens, Inc.
Specs
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details