This reducing tee is 3/4" barbed insert x 3/4" barbed insert x 1/2" barbed insert. The 1/2" barbed insert end measures 0.406" inside diameter and 0.665" outside diameter barbs and the 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 24209 |
| Product Name | PVC Reducer Tee for Flexible Pipe Fitting |
| Fitting Type | Tee Fitting; Reducer Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel