These are hi-temp CPVC schedule 80 threaded pipe fittings. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF listed.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 29181 |
| Product Name | CPVC Threaded Pipe Union |
| Fitting Type | Union Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel