These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 30286 |
| Product Name | CPVC Schedule 80 Pipe Nipples |
| Fitting Type | Nipple Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel