U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28180

Description
Max OD: 5", Minimum Bolt Length: 2-1/2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-7/8", Approximate Weight: .56 lbs.
Description
Max OD: 5", Minimum Bolt Length: 2-1/2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-7/8", Approximate Weight: .56 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28180 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28180
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28180
Max OD: 5", Minimum Bolt Length: 2-1/2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-7/8", Approximate Weight: .56 lbs.

Max OD: 5", Minimum Bolt Length: 2-1/2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-7/8", Approximate Weight: .56 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28180
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
Brass Pipe Fittings - 1760980 - RS Components, Ltd.
Specs
Fitting Type Nipple Fitting
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details