U.S. Plastic Corporation PVC Schedule 80 Threaded Pipe Nipples 27120

Description
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.
Description
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Threaded Pipe Nipples - 27120 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Threaded Pipe Nipples
27120
PVC Schedule 80 Threaded Pipe Nipples 27120
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 27120
Product Name PVC Schedule 80 Threaded Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Pp Blind Flange - 5042020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Connection Type Flange Connection
Material Polypropylene (PP); PP-RCT
English Size 2.000 inch (50.8 mm)
View Details
Brass Pipe Fittings - 1761117 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
View Details
INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details