U.S. Plastic Corporation Banjo Manifold Flanged Couplings - Flange x Flange 31207

Description
Manifold Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.
Description
Manifold Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Manifold Flanged Couplings - Flange x Flange - 31207 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Manifold Flanged Couplings - Flange x Flange
31207
Banjo Manifold Flanged Couplings - Flange x Flange 31207
Manifold Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Manifold Flanged Couplings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming threaded liquid handling systems. Easy to use, there is no pipe thread installation, no chance of cross threading, no pipe sealant and no cure time needed. Versatile by nature of the connection it is easier to redesign, alleviate space constraints and add pieces to your liquid handling system. They offer positive seals and are quick and easy to assemble. They provide a 360 orientation. Manifold Sweeps are available in glass injected polypropylene material. 2" fittings are rated for pressure to 150 psi at 70F and 3" fittings are rated for pressure to 125 psi at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 31207
Product Name Banjo Manifold Flanged Couplings - Flange x Flange
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131494 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Nipple & Plug Fittings - 61083 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Accessories - Glands - McWane Plant and Industrial
McWane Plant and Industrial
View Details