U.S. Plastic Corporation NSF Approved Hi-Temperature CPVC Fittings 29030

Description
CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.
Description
CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.

Suppliers

Company
Product
Description
Supplier Links
NSF Approved Hi-Temperature CPVC Fittings - 29030 - U.S. Plastic Corporation
Lima, OH, USA
NSF Approved Hi-Temperature CPVC Fittings
29030
NSF Approved Hi-Temperature CPVC Fittings 29030
CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.

CPVC is used of type 4, grade 1 compound as stated in ASTM D-1784. A complete line of fittings are stocked to meet your needs. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 to 60 deg F higher than PVC. It is NSF approved, but is not UV stabilized. The CPVC Van Stone fittings are socket plastic ring adjustable flanges.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 29030
Product Name NSF Approved Hi-Temperature CPVC Fittings
Material PVC/CPVC
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Tapping Sleeve, 24
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details