U.S. Plastic Corporation CPVC Schedule 80 Pipe Nipples 30250

Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.
Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Suppliers

Company
Product
Description
Supplier Links
CPVC Schedule 80 Pipe Nipples - 30250 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Schedule 80 Pipe Nipples
30250
CPVC Schedule 80 Pipe Nipples 30250
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 30250
Product Name CPVC Schedule 80 Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg 90 Elbow Butt - 5007010 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details
Square Butt Weld Flanges - In-line Sch 160 - ISO 6164 - 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Butt Weld In-line Flanges
Material Steel; Stainless
View Details
DOT-BRMBTS Series Swivel Male Branch Tee Fittings - DOT-BRMBTS-0804 - Kuriyama of America, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
View Details