U.S. Plastic Corporation PVC Reducer I-I for Flexible Pipe 24136

Description
This reducing coupling is 1-1/2" barbed insert x 1-1/4" barbed insert for PE flexible pipe. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and the 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.
Description
This reducing coupling is 1-1/2" barbed insert x 1-1/4" barbed insert for PE flexible pipe. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and the 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer I-I for Flexible Pipe - 24136 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer I-I for Flexible Pipe
24136
PVC Reducer I-I for Flexible Pipe 24136
This reducing coupling is 1-1/2" barbed insert x 1-1/4" barbed insert for PE flexible pipe. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and the 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.

This reducing coupling is 1-1/2" barbed insert x 1-1/4" barbed insert for PE flexible pipe. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and the 1-1/2" barbed insert end measures 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on both pipe sizes.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24136
Product Name PVC Reducer I-I for Flexible Pipe
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 40.00 mm (1.57 inch)
View Details
Rotating Elbow &Adapter Assy-1
Specs
Fitting Type Elbow Fitting; Adapter Fitting
View Details
Ppg Backing Ring 1 - 5046080 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 8.000 inch (203 mm)
Metric Size 0.89 mm (0.0350 inch)
View Details