U.S. Plastic Corporation PVC Reducer Tee for Flexible Pipe Fitting 24211

Description
This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.
Description
This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer Tee for Flexible Pipe Fitting - 24211 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer Tee for Flexible Pipe Fitting
24211
PVC Reducer Tee for Flexible Pipe Fitting 24211
This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

This reducing tee is 1-1/4" barbed insert x 1-1/4" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/4" barbed insert ends measure 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24211
Product Name PVC Reducer Tee for Flexible Pipe Fitting
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032724 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 14.000 inch (356 mm)
Metric Size 355.00 mm (13.98 inch)
View Details
Brass Pipe Fittings - 1761018 - RS Components, Ltd.
Specs
Fitting Type Reducer Fitting
View Details
INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details