U.S. Plastic Corporation PVC Half Inch Reducer Tee I-I-I for Flexible Pipe 24222

Description
This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.
Description
This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

Suppliers

Company
Product
Description
Supplier Links
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe - 24222 - U.S. Plastic Corporation
Lima, OH, USA
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe
24222
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe 24222
This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

This reducing tee is 2" barbed insert x 2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 2" barbed insert ends measure 1.656" inside diameter and 2.125" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24222
Product Name PVC Half Inch Reducer Tee I-I-I for Flexible Pipe
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

45 Xleg Elbow Butt - 5008100 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Saddles - 158001105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details