U.S. Plastic Corporation PVC Half Inch Reducer MT-I for Flexible Pipe 24165

Description
This reducing adapter is 1-1/2" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.
Description
This reducing adapter is 1-1/2" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Half Inch Reducer MT-I for Flexible Pipe - 24165 - U.S. Plastic Corporation
Lima, OH, USA
PVC Half Inch Reducer MT-I for Flexible Pipe
24165
PVC Half Inch Reducer MT-I for Flexible Pipe 24165
This reducing adapter is 1-1/2" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

This reducing adapter is 1-1/2" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24165
Product Name PVC Half Inch Reducer MT-I for Flexible Pipe
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Ppg Backing Ring 1 - 5046040 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 4.000 inch (102 mm)
Metric Size 110.00 mm (4.33 inch)
View Details
Brass Pipe Fittings - 2038625 - RS Components, Ltd.
Specs
Material Brass/Bronze; Brass
View Details
INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details