This reducing adapter is 1-1/4" MPT x 1" barbed insert. The 1" barbed insert end measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 24155 |
| Product Name | PVC Reducer MT-I for Flexible Pipe |
| Fitting Type | Adapter Fitting; Reducer Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel