U.S. Plastic Corporation PVC Half Inch Reducer Tee I-I-I for Flexible Pipe 24221

Description
This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/2" pipe.
Description
This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/2" pipe.

Suppliers

Company
Product
Description
Supplier Links
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe - 24221 - U.S. Plastic Corporation
Lima, OH, USA
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe
24221
PVC Half Inch Reducer Tee I-I-I for Flexible Pipe 24221
This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/2" pipe.

This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1" barbed insert. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/2" pipe.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24221
Product Name PVC Half Inch Reducer Tee I-I-I for Flexible Pipe
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032570 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Brass Pipe Fittings - 2257551 - RS Components, Ltd.
Specs
Connection Type Tube - Male English Straight Thread
Material Copper; Polypropylene (PP); Copper
English Size 1.250 inch (31.75 mm)
View Details
INJECTION QUILLS - IQ-PP075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 0.750 inch (19.05 mm)
View Details