U.S. Plastic Corporation CPVC Schedule 80 Pipe Nipples 30296

Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.
Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Suppliers

Company
Product
Description
Supplier Links
CPVC Schedule 80 Pipe Nipples - 30296 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Schedule 80 Pipe Nipples
30296
CPVC Schedule 80 Pipe Nipples 30296
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 30296
Product Name CPVC Schedule 80 Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Sleeve, 8
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Polyamide Metric Thread Reducers - 7008539 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032421 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.500 inch (63.5 mm)
Metric Size 75.00 mm (2.95 inch)
View Details