U.S. Plastic Corporation Polypropylene Pipe Nipples 30706

Description
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.
Description
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Pipe Nipples - 30706 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Pipe Nipples
30706
Polypropylene Pipe Nipples 30706
For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

For industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity flow conditions. Polypropylene is the lightest of all thermoplastics. It has good resistance to strong acids except highly active oxidizers, such as nitric acid. It also has excellent resistance to weak and strong alkalies and to most organic solvents, non-conductor of electricity. Polypropylene fittings are designed for pressure up to 150 psi at 70 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 30706
Product Name Polypropylene Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Stub End Pro150 Butt - 5018070 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 7.000 inch (178 mm)
Metric Size 180.00 mm (7.09 inch)
View Details
Brass Pipe Fittings - 1761088 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
View Details
INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details