U.S. Plastic Corporation CPVC Schedule 80 Pipe Nipples 30306

Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.
Description
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Suppliers

Company
Product
Description
Supplier Links
CPVC Schedule 80 Pipe Nipples - 30306 - U.S. Plastic Corporation
Lima, OH, USA
CPVC Schedule 80 Pipe Nipples
30306
CPVC Schedule 80 Pipe Nipples 30306
These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

These nipples are NSF listed. This CPVC material has comparable corrosion resistance to PVC yet it is suitable for handling corrosive material at temps 40 - 60 F higher than PVC. Use PTFE thread lubricant or tape.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 30306
Product Name CPVC Schedule 80 Pipe Nipples
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604733 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
DOT-BRMC Series Male Straight Fittings - DOT-BRMC-0808 - Kuriyama of America, Inc.
Specs
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
English Size 0.875 inch (22.22 mm)
View Details