U.S. Plastic Corporation Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies,... | |
| Dimensions: 2-5/8" Long x 2-5/8" High. Flange Diameter 2". Thread Length is 1". Requires 1-1/16" mounting hole. | |
| Dimensions: 3-1/8" Long x 2" Diameter, Thread Length is 1-3/4". Requires 1-1/16" mounting hole. | |
| Manifold Flanged fittings are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Manifold Flanged Sweeps are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| Manifold Flanged Tees are used in various agriculture and industrial liquid flow applications. These quickchange connections allow you to replace or inspect fittings in seconds as opposed to time consuming... | |
| The 1/2"FPT Brass Cap is .87" long and has a 1-1/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to... | |
| The 1/2"FPT Brass Union Tee is 2.14" long and 1.07" center line to end with a .703" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI... | |
| The 1/2"FPT X 1/2"FPT X 1/2"MPT Brass Male Branch Tee is 2.18" long, 1.16" on top center line to end, 1.38" on side of tee center line to end and... | |
| The 1/2"FPT X 1/2"MPT Brass Adapter is 1.66" long, has a 1-1/16" hex and a .564" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and... | |
| The 1/2"MPT Brass Hex Head Plug is .97" long with a 7/8" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F... | |
| The 1/2"OD/3/8"ID Tube X 1/2"MNPT Dubl-Barb Brass Male Connector is 1.44" long with a 7/8" hex and a .312" flow diameter. A compact one piece, push-on hose barbed fitting for... | |
| The 1/2"OD/3/8"ID Tube X 1/2"OD/3/8"ID Dubl-Barb Brass Union is 1.19" long and has a .312" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way... | |
| The 1/2"OD/3/8"ID X 1/2"OD/3/8"ID X 1/2"OD/3/8"ID Tube Dubl-Barb Brass Union Tee is 1.63" long, .81" center line to end and .312" flow diameter. A compact one piece, push-on hose barbed... | |
| The 1/4" flow PLC series is proven worldwide in thousands of applications and offers the widest selection of sizes and configurations. PLC couplings are injection molded from acetal and polypropylene... | |
| The 1/4"FPT Brass 90 Union Elbow is .81" center line to end and have a .441" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and... | |
| The 1/4"FPT Brass Cap is .63" long and has a 11/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to... | |
| The 1/4"FPT Brass Union Tee is 1.38" long and .69" center line to end with a .441" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI... | |
| The 1/4"FPT X 1/4"FPT X 1/4"MPT Brass Male Branch Tee is 1.52" long, .76" on top center line to end, .91" on side of tee center line to end and... | |
| The 1/4"FPT X 1/4"MPT Brass 90 Street Elbow measures .69" on the FPT side and 1.08" on the MPT side center line to end with a .31" flow diameter. Brass... | |
| The 1/4"FPT X 1/4"MPT Brass Adapter is 1.25" long, has a 3/4" hex and a .314" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and... | |
| The 1/4"MPT Brass Close Nipple is .88" long and has a flow diameter of .375". Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures... | |
| The 1/4"MPT Brass Hex Head Plug is .747" long with a 9/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F... | |
| The 1/4"OD/.170"ID Tube X 1/4"MNPT Dubl-Barb Brass Male Connector is 1.09" long with a 9/16" hex and a .120" flow diameter. A compact one piece, push-on hose barbed fitting for... | |
| The 1/4"OD/.170"ID Tube X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union Elbow is .63" center line to end and has a .120" flow diameter. A compact one piece, push-on hose barbed fitting... | |
| The 1/4"OD/.170"ID Tube X 1/8"FNPT Dubl-Barb Brass Female Connector is .91" long with a 1/2" hex and a .120" flow diameter. A compact one piece, push-on hose barbed fitting for... | |
| The 1/4"OD/.170"ID X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union is .84" long and has a .120" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical way... | |
| The 1/4"OD/.170"ID X 1/4"OD/.170"ID X 1/4"OD/.170"ID Tube Dubl-Barb Brass Union Tee is 1.25" long, .63" center line to end and .120" flow diameter. A compact one piece, push-on hose barbed... | |
| The 1/8"FPT Brass 90 Union Elbow is .56" center line to end and have a .329" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and... | |
| The 1/8"FPT Brass Cap is .50" long and has a 9/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to... | |
| The 1/8"FPT Brass Union Tee is 1.12" long and .56" center line to end with a .339" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI... | |
| The 1/8"FPT X 1/8"FPT X 1/8"MPT Brass Male Branch Tee is 1.06" long, .53" on top center line to end, .66" on side of tee center line to end and... | |
| The 1/8"FPT X 1/8"MPT Brass 90 Street Elbow measures .56" on the FPT side and .81" on the MPT side center line to end with a .22" flow diameter. Brass... | |
| The 1/8"FPT X 1/8"MPT Brass Adapter is .88" long, has a 9/16" hex and a .220" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and... | |
| The 1/8"MPT Brass Close Nipple is .75" long and has a flow diameter of .281". Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures... | |
| The 1/8"MPT Brass Hex Head Plug is .56" long with a 7/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F... | |
| The 3/8"FPT Brass 90 Union Elbow is .84" center line to end and have a .571" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and... | |
| The 3/8"FPT Brass Cap is .63" long and has a 13/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F to... | |
| The 3/8"FPT X 3/8"FPT X 3/8"MPT Brass Male Branch Tee is 1.68" long, .84" on top center line to end, .97" on side of tee center line to end and... | |
| The 3/8"FPT X 3/8"MPT Brass 90 Street Elbow measures .78" on the FPT side and 1.25" on the MPT side center line to end with a .42" flow diameter. Brass... | |
| The 3/8"FPT X 3/8"MPT Brass Adapter is 1.25" long, has a 7/8" hex and a .440" flow diameter. Brass pipe fittings have a pressure rating up to 1,000 PSI and... | |
| The 3/8"MPT Brass Close Nipple is 1" long and has a flow diameter of .5". Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures... | |
| The 3/8"MPT Brass Close Nipple is 1.13" long and has a flow diameter of .625". Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures... | |
| The 3/8"MPT Brass Hex Head Plug is .780" long with a 11/16" hex. Brass pipe fittings have a pressure rating up to 1,000 PSI and will withstand temperatures from -65F... | |
| The 3/8"OD/1/4"ID Tube X 1/4"FNPT Dubl-Barb Brass Female Connector is 1.06" long with a 11/16" hex and a .187" flow diameter. A compact one piece, push-on hose barbed fitting for... | |
| The 3/8"OD/1/4"ID Tube X 1/8"FNPT Dubl-Barb Brass Female Connector is .93" long with a 1/2" hex and a .187" flow diameter. A compact one piece, push-on hose barbed fitting for... | |
| The 3/8"OD/1/4"ID Tube X 3/8"ID/1/4"ID Tube Dubl-Barb Brass Union Elbow is .69" center line to end and has a .187" flow diameter. A compact one piece, push-on hose barbed fitting... | |
| The 3/8"OD/1/4"ID X 3/8"OD X 1/4"ID Dubl-Barb Brass Union is .94" long and has a .187" flow diameter. A compact one piece, push-on hose barbed fitting for a quick, economical... | |
| The 3/8"OD/1/4"ID X 3/8"OD/1/4"ID X 3/8"OD/1/4"ID Tube Dubl-Barb Brass Union Tee is 1.38" long, .69" center line to end and .187" flow diameter. A compact one piece, push-on hose barbed... | |
| The 5/32"OD/.096"ID Tube X 1/8"FNPT Dubl-Barb Brass Female Connector is .79" long with a 1/2" hex and a .62" flow diameter. A compact one piece, push-on hose barbed fitting for... | |
| The 5/32"OD/.096"ID TUbe X 5/32"OD/.096"ID Tube Dubl-Barb Brass Union Elbow is .50" center line to end and has a .062" flow diameter. A compact one piece, push-on hose barbed fitting... | |
| The 5/32"OD/.096"ID X 5/32"OD/.096"ID X 5/32"OD/.096"ID Tube Dubl-Barb Brass Union Tee is 1" long, .50" center line to end and .062 flow diameter. A compact one piece, push-on hose barbed... | |
| These corrosion-proof 10" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 10" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 12" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 12" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 14" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 14" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 16" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 16" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 18" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 18" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 20" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 20" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 24" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 24" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 3" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 4" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 6" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 6" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These corrosion-proof 8" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade... | |
| These corrosion-proof 8" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM... | |
| These flanges are for industrial applications involving corrosive media. Polypropylene may be used at temperatures to 150 F, in continuous pressure service, and at temperatures to 180 F, with gravity... | |
| These pvc nipples are good for making sight guages. They are made of schedule 80 pvc (polyvinyl chloride). |
| << Prev |