U.S. Plastic Corporation PVC Reducer Tee for Flexible Pipe Fitting 24210

Description
This reducing tee is 1" barbed insert x 1" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1" barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.
Description
This reducing tee is 1" barbed insert x 1" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1" barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer Tee for Flexible Pipe Fitting - 24210 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer Tee for Flexible Pipe Fitting
24210
PVC Reducer Tee for Flexible Pipe Fitting 24210
This reducing tee is 1" barbed insert x 1" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1" barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

This reducing tee is 1" barbed insert x 1" barbed insert x 3/4" barbed insert. The 3/4" barbed insert end measures 0.562" inside diameter and 0.865" outside diameter barbs and 1" barbed insert ends measure 0.750" inside diameter and 1.095" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24210
Product Name PVC Reducer Tee for Flexible Pipe Fitting
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Reducers - 6102140 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Fab Red Laterals Pro150 Butt - 5054338 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 2.000 inch (50.8 mm)
Metric Size 63.00 mm (2.48 inch)
View Details