U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28177

Description
Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs.
Description
Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28177 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28177
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28177
Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs.

Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28177
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

45° BSPP Female 60° Cone with O-Ring - B-0808-FBO4 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 0.500 inch (12.7 mm)
View Details
Bulkhead Union 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details