U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28183

Description
Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs.
Description
Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28183 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28183
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28183
Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs.

Max OD: 7-1/2", Minimum Bolt Length: 3-1/4", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle Diameter: 6", Approximate Weight: 1.66 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28183
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Reducers - 7005323 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Z801 Gauge Guard - 17801305 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Fluororesin; Ultra High Purity PVDF
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details