U.S. Plastic Corporation PVC Schedule 80 Socket & Blind Flanges & Gaskets 28095

Description
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.
Description
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket & Blind Flanges & Gaskets - 28095 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket & Blind Flanges & Gaskets
28095
PVC Schedule 80 Socket & Blind Flanges & Gaskets 28095
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28095
Product Name PVC Schedule 80 Socket & Blind Flanges & Gaskets
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring Flange SAE J518 Code 61 Straight - D-2424-C61S - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details