U.S. Plastic Corporation PVC Schedule 80 Socket & Blind Flanges & Gaskets 28153

Description
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.
Description
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket & Blind Flanges & Gaskets - 28153 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket & Blind Flanges & Gaskets
28153
PVC Schedule 80 Socket & Blind Flanges & Gaskets 28153
These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and industrial plants, just to name a couple. All Schedule 80 socket fittings are manufactured in strict compliance to ASTM D 2467. PVC Schedule 40 and 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28153
Product Name PVC Schedule 80 Socket & Blind Flanges & Gaskets
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

10-32 x 10-32 - BUK3-159-SS - O'Keefe Controls Co.
O'Keefe Controls Co.
Specs
Material Stainless
View Details
Tapping Sleeve, 8
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Square Socket Weld Flanges - In-line Pipe - 3000 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Square, Socket Weld In-line Pipe Flanges
Material Steel; Stainless
View Details
Tee Nut Fittings - 61051 - Jergens, Inc.
Specs
Fitting Type Tee Fitting; Swivel Fitting
English Size 0.250 inch (6.35 mm)
View Details