U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28181

Description
Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs.
Description
Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28181 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28181
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28181
Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs.

Max OD: 6", Minimum Bolt Length: 3", Bolt Size: 5/8", Number of Bolt Holes: 4, Bolt Circle: Diameter: 4-3/4", Approximate Weight: .85 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28181
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
Tapping Sleeve, 10
Specs
Connection Type Tube - Male English Straight Thread
Material Steel; Carbon Steel
Temperature -20 to 180 F (-29 to 82 C)
View Details
Adapters & Fittings - Flange Adapters - C62 Flat x C61 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C62 Flat x C61 Flat
Material Steel; Stainless
View Details
Reducers & Expanders - 61038 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.375 inch (9.52 mm)
View Details