U.S. Plastic Corporation PVC Reducer Tee for Flexible Pipe Fitting 24212

Description
This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.
Description
This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer Tee for Flexible Pipe Fitting - 24212 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer Tee for Flexible Pipe Fitting
24212
PVC Reducer Tee for Flexible Pipe Fitting 24212
This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

This reducing tee is 1-1/2" barbed insert x 1-1/2" barbed insert x 1-1/4" barbed insert. The 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs and 1-1/2" barbed insert ends measure 1.125" inside diameter and 1.665" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on each pipe size.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24212
Product Name PVC Reducer Tee for Flexible Pipe Fitting
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Barb Adapters - BA-2-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Elbows & Tees Fittings - 61097 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details