U.S. Plastic Corporation PVC Reducer I-I for Flexible Pipe 24135

Description
This reducing coupling is 1-1/4" barbed insert x 1" barbed insert for PE flexible pipe. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.
Description
This reducing coupling is 1-1/4" barbed insert x 1" barbed insert for PE flexible pipe. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

Suppliers

Company
Product
Description
Supplier Links
PVC Reducer I-I for Flexible Pipe - 24135 - U.S. Plastic Corporation
Lima, OH, USA
PVC Reducer I-I for Flexible Pipe
24135
PVC Reducer I-I for Flexible Pipe 24135
This reducing coupling is 1-1/4" barbed insert x 1" barbed insert for PE flexible pipe. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

This reducing coupling is 1-1/4" barbed insert x 1" barbed insert for PE flexible pipe. The 1" barbed insert end measures 0.750" inside diameter and 1.095" outside diameter barbs and the 1-1/4" barbed insert end measures 0.995" inside diameter and 1.425" outside diameter barbs. Polyethylene pipe should be clamped with one clamp directly over the barbs plus an additional clamp on the 1-1/4" pipe.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 24135
Product Name PVC Reducer I-I for Flexible Pipe
Fitting Type Reducer Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass NPT-PG Thread Adapter - 6402046 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
45° BSPP Female 60° Cone with O-Ring - B-0812-FBO4 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 0.750 inch (19.05 mm)
View Details