U.S. Plastic Corporation PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28185

Description
Max OD: 11", Minimum Bolt Length: 4", Bolt Size: 3/4", Number of Bolt Holes: 8, Bolt Circle Diameter: 9-1/2", Approximate Weight: 4.54 lbs.
Description
Max OD: 11", Minimum Bolt Length: 4", Bolt Size: 3/4", Number of Bolt Holes: 8, Bolt Circle Diameter: 9-1/2", Approximate Weight: 4.54 lbs.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges - 28185 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
28185
PVC Schedule 80 Socket Van Stone Plastic Ring Flanges 28185
Max OD: 11", Minimum Bolt Length: 4", Bolt Size: 3/4", Number of Bolt Holes: 8, Bolt Circle Diameter: 9-1/2", Approximate Weight: 4.54 lbs.

Max OD: 11", Minimum Bolt Length: 4", Bolt Size: 3/4", Number of Bolt Holes: 8, Bolt Circle Diameter: 9-1/2", Approximate Weight: 4.54 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pipe Fittings
Product Number 28185
Product Name PVC Schedule 80 Socket Van Stone Plastic Ring Flanges
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 158001083 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034569 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 0.500 inch (12.7 mm)
View Details