onsemi Diodes - Zener - Single - SZMMSZ6V2T1G SZMMSZ6V2T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 114055-SZMMSZ6V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 114055-SZMMSZ6V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZMMSZ6V2T1G - 114055-SZMMSZ6V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMSZ6V2T1G
114055-SZMMSZ6V2T1G
Diodes - Zener - Single - SZMMSZ6V2T1G 114055-SZMMSZ6V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 114055-SZMMSZ6V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114055-SZMMSZ6V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - SZMMSZ6V2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ6V2T1GOSDKR-ND
Single Zener Diodes SZMMSZ6V2T1GOSDKR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ6V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ6V2T1GOSCT-ND
Single Zener Diodes SZMMSZ6V2T1GOSCT-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - SZMMSZ6V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMSZ6V2T1GOSTR-ND
Single Zener Diodes SZMMSZ6V2T1GOSTR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - SZMMSZ6V2T1G - Rochester Electronics
Newburyport, MA, United States
500 mW; 5% Zener Diode Voltage Regulator 6.2 V

500 mW; 5% Zener Diode Voltage Regulator 6.2 V

Supplier's Site Datasheet
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 76T7796 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
76T7796
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 76T7796
ZENER DIODE, 6.2V, 0.5W, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 6.2V, 0.5W, SOD-123; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZMMSZ6V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMSZ6V2T1G
Single Zener Diodes SZMMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ6V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ6V2T1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ6V2T1G
Zener Diodes SZMMSZ6V2T1G
Zener Diodes ZEN REG 0.5W 6.2V

Zener Diodes ZEN REG 0.5W 6.2V

Buy Now Datasheet
DIODE ZENER 6.2V 500MW SOD123 - 598-SZMMSZ6V2T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 500MW SOD123
598-SZMMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123 598-SZMMSZ6V2T1G
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 114055-SZMMSZ6V2T1G SZMMSZ6V2T1GOSDKR-ND SZMMSZ6V2T1G 76T7796 SZMMSZ6V2T1G SZMMSZ6V2T1G SZMMSZ6V2T1G 598-SZMMSZ6V2T1G
Product Name Diodes - Zener - Single - SZMMSZ6V2T1G Single Zener Diodes Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 6.2V 500MW SOD123
Life Cycle Stage Active Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C4V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details