DIODE ZENER 4.3V 250MW SOD923
DIODE ZENER 4.3V 250MW SOD923
Zener Diode 4.3V 250mW Surface Mount SOD-923
250 mW Zener Diode Voltage Regulator Tight Tolerance 4.3 V (Automotive)
DIODE ZENER 4.3V 250MW SOD923
ZENER DIODE, 4.3V, 0.25W, SOD-923; Zener Voltage Nom:4.3V; Power Dissipation:250mW; Diode Case Style:SOD-923; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:NZ9F S-Series RoHS Compliant: Yes
Zener Diodes SOD-923 EUT SNGL LPS PBF
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZNZ9F4V3ST5GDKR-ND | SZNZ9F4V3ST5G | SZNZ9F4V3ST5G | 97W6506 | SZNZ9F4V3ST5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 4.3V, 0.25W, Sod-923; Zener Voltage Nom Onsemi | Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-923, 1.0x0.6, 0.40 Max Height | SOD-923 | SOD-923 | SOD923-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 4.3 volts |